INA2331AIPWT . Part Information

Details for INA2331AIPWT . by Texas Instruments

Semiconductors - ICs>Amplifiers & Comparators>Instrumentation Amplifiers

Part Specifications

No. of Amplifiers 2 Amplifier
Input Offset Voltage 1mV
Slew Rate -
Bandwidth 2MHz
Supply Voltage Range 2.5V to 5.5V
Amplifier Case Style TSSOP
No. of Pins 14Pins
Amplifier Output Rail to Rail
CMRR 80dB
Operating Temperature Min -55°C
Operating Temperature Max 125°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 2 - 1 year
SVHC No SVHC (27-Jun-2018)
RoHS Compliant

Alternative Part Descriptions

  • INSTR AMPLIFIER, 2MHZ, 94DB, TSSOP-14; No. of Amplifiers:2 Amplifier; Input Offset Voltage:1mV; Slew Rate:-; Bandwidth:2MHz; Supply Voltage Range:2.5V to 5.5V; Amplifier Case Style:TSSOP; No. of Pins:14Pins; Amplifier Output:Rail to RoHS Compliant: Yes | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a INA2331AIPWT .?

Additional datasheets, footprints and schematics for INA2331AIPWT . are listed in our Part Details tab. You can also find the INA2331AIPWT . image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for INA2331AIPWT . in the Pricing & Inventory tab next to part details. You can view INA2331AIPWT . price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does INA2331AIPWT . fall under?

The INA2331AIPWT . is listed under Semiconductors - ICs > Amplifiers & Comparators > Instrumentation Amplifiers.

Can I view similar or alternative parts?

You can view similar parts to INA2331AIPWT . when available in the Instrumentation Amplifiers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the INA2331AIPWT . you can contact the distributor directly for product support, shipping queries etc.

Is the INA2331AIPWT . RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Farnell.

Which authorised distributors for INA2331AIPWT . have stock available?

Authorised distributors including Newark Electronics have stock available or on a lead time for INA2331AIPWT ..

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for INA2331AIPWT . often in real-time on the comparison pages.

What if I can't find stock of INA2331AIPWT .?

You can fill out our help required form which you can use to request a quote for INA2331AIPWT . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for INA2331AIPWT .

Loading...
Loading Results for INA2331AIPWT .
Show All Results
We use cookies to improve your experience. See our privacy policy.
Okay
Chat to us