Silicon Manufacturer | Texas Instruments |
---|---|
Silicon Core Number | INA230 |
Kit Application Type | Current Monitors |
Application Sub Type | Current / Power Monitor |
Core Architecture | - |
Core Sub-Architecture | - |
Silicon Family Name | - |
Kit Contents | Board CD USB Cable |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Features | Evaluating the Performance of INA230 under Various Signal Shunt & Supply Conditions |
INA230 evaluation module for 36-V, 16-bit, I²C output digital power monitor with alert | Texas Instruments |
Evaluation Module, Power Monitor | Newark Electronics |
Where can I find additional details, specifications and documents for a INA230EVM?
Additional datasheets, footprints and schematics for INA230EVM are listed on our Part Details page. You can also find images and similar parts to INA230EVM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for INA230EVM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view INA230EVM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does INA230EVM fall under?
The INA230EVM is listed under Development Boards Evaluation Tools > Power Management Development Kits > Power Management Development Kits - Miscellaneous.
Can I view similar or alternative parts?
You can view similar parts to INA230EVM when available in the Power Management Development Kits - Miscellaneous range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the INA230EVM you can contact the distributor directly for product support, shipping queries etc.
Is the INA230EVM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for INA230EVM have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for INA230EVM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for INA230EVM often in real-time on the comparison pages.
What if I can't find stock of INA230EVM?
You can fill out our help required form which you can use to request a quote for INA230EVM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.