Silicon Manufacturer | Texas Instruments |
---|---|
Silicon Core Number | INA226 |
Kit Application Type | Power Management |
Application Sub Type | Current / Power Monitor |
Kit Contents | Evaluation Board INA226 |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Features | High Accuracy 16 Programmable Address Power Supply of 2.7V to 5.5V |
INA226 Eval Mod | Mouser Electronics |
Current/Power Monitor, Evaluation Board | Newark Electronics |
Where can I find additional details, specifications and documents for a INA226EVM .?
Additional datasheets, footprints and schematics for INA226EVM . are listed on our Part Details page. You can also find images and similar parts to INA226EVM . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for INA226EVM . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view INA226EVM . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does INA226EVM . fall under?
The INA226EVM . is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Signal Conditioning Development Kits.
Can I view similar or alternative parts?
You can view similar parts to INA226EVM . when available in the Signal Conditioning Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the INA226EVM . you can contact the distributor directly for product support, shipping queries etc.
Is the INA226EVM . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for INA226EVM . have stock available?
Authorised distributors including Mouser Electronics and Arrow Electronics have stock available or on a lead time for INA226EVM ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for INA226EVM . often in real-time on the comparison pages.
What if I can't find stock of INA226EVM .?
You can fill out our help required form which you can use to request a quote for INA226EVM . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.