Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.12
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.94
|
245
in stock
|
Buy Now | |
Texas Instruments
from US$1.12
|
56,702
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.13
|
336
in stock
|
Buy Now | |
Newark Electronics
from US$2.61
|
250
in stock
|
Buy Now | |
element14
from US$1.71
|
250
in stock
|
Buy Now | |
Farnell
from US$1.79
|
250
in stock
|
Buy Now |
No. of Amplifiers | 1 Amplifier, 1Amplifiers |
---|---|
Input Bias Current | - |
Amplifier Case Style | SOT-23 |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Bandwidth | - |
Supply Voltage Min | 3V |
Supply Voltage Max | 5.5V |
Input Offset Voltage | 40µV |
CMRR | 120dB |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 219 |
Operating Temperature Range | -40°C to +125°C |
Output Current Per Channel | 10mA |
Supply Current | 700µA |
Supply Voltage Range | 3V to 5.5V |
26-V 12-bit I2C output digital power monitor | Texas Instruments |
IC: amplifier | Transfer Multisort Elektronik |
Ic, Current Shunt Monitor, 8Sot23, Reel | Newark Electronics |
IC, CURRENT SHUNT MONITOR, 8SOT23, REEL | element14 |
Current/Power Monitor Zero-Drift Bi-dir. | RS |
Where can I find additional details, specifications and documents for a INA219BIDCNT .?
Additional datasheets, footprints and schematics for INA219BIDCNT . are listed on our Part Details page. You can also find images and similar parts to INA219BIDCNT . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for INA219BIDCNT . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view INA219BIDCNT . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does INA219BIDCNT . fall under?
The INA219BIDCNT . is listed under Semiconductors - ICs > Amplifiers & Comparators > Current Sense Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to INA219BIDCNT . when available in the Current Sense Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the INA219BIDCNT . you can contact the distributor directly for product support, shipping queries etc.
Is the INA219BIDCNT . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for INA219BIDCNT . have stock available?
Authorised distributors including Texas Instruments, Transfer Multisort Elektronik, Newark Electronics, element14 and Farnell have stock available or on a lead time for INA219BIDCNT ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for INA219BIDCNT . often in real-time on the comparison pages.
What if I can't find stock of INA219BIDCNT .?
You can fill out our help required form which you can use to request a quote for INA219BIDCNT . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.