Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
No. of Amplifiers | 3 Amplifier, 3Amplifiers |
---|---|
Input Offset Voltage | 250µV |
Slew Rate | 15V/µs |
Bandwidth | 3.4MHz |
Supply Voltage Range | ± 4.5V to ± 18V |
Amplifier Case Style | DIP |
No. of Pins | 8Pins |
Amplifier Output | Single Ended |
CMRR | 116dB |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | ± 4.5V to ± 18V |
Gain Bandwidth | 3.4MHz |
Operating Temperature Range | -40°C to +85°C |
Supply Current | 10mA |
Where can I find additional details, specifications and documents for a INA217AIP .?
Additional datasheets, footprints and schematics for INA217AIP . are listed on our Part Details page. You can also find images and similar parts to INA217AIP . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for INA217AIP . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view INA217AIP . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does INA217AIP . fall under?
The INA217AIP . is listed under Semiconductors - ICs > Amplifiers & Comparators > Instrumentation Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to INA217AIP . when available in the Instrumentation Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the INA217AIP . you can contact the distributor directly for product support, shipping queries etc.
Is the INA217AIP . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for INA217AIP . have stock available?
There is no stock from authorised distributors for INA217AIP ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for INA217AIP . often in real-time on the comparison pages.
What if I can't find stock of INA217AIP .?
You can fill out our help required form which you can use to request a quote for INA217AIP . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.