Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
No. of Amplifiers | 1 Amplifier, 1Amplifiers |
---|---|
Input Bias Current | 3µA |
Amplifier Case Style | DSBGA |
No. of Pins | 4Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Bandwidth | 20kHz |
Supply Voltage Min | 1.8V |
Supply Voltage Max | 5.5V |
Input Offset Voltage | 30µV |
CMRR | 108dB |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 216 |
Operating Temperature Range | -40°C to +125°C |
Slew Rate | 0.03V/µs |
Supply Current | 13µA |
Supply Voltage Range | 1.8V to 5.5V |
Where can I find additional details, specifications and documents for a INA216A1YFFT?
Additional datasheets, footprints and schematics for INA216A1YFFT are listed on our Part Details page. You can also find images and similar parts to INA216A1YFFT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for INA216A1YFFT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view INA216A1YFFT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does INA216A1YFFT fall under?
The INA216A1YFFT is listed under Semiconductors - ICs > Amplifiers & Comparators > Current Sense Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to INA216A1YFFT when available in the Current Sense Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the INA216A1YFFT you can contact the distributor directly for product support, shipping queries etc.
Is the INA216A1YFFT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for INA216A1YFFT have stock available?
There is no stock from authorised distributors for INA216A1YFFT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for INA216A1YFFT often in real-time on the comparison pages.
What if I can't find stock of INA216A1YFFT?
You can fill out our help required form which you can use to request a quote for INA216A1YFFT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.