INA214BIDCKT . Part Information
Details for INA214BIDCKT . by Texas Instruments
Semiconductors - ICs>Amplifiers & Comparators>Current Sense Amplifiers
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 1.6400 |
10 | 1.2400 |
50 | 1.1300 |
100 | 1.0100 |
250 | 0.9390 |
Stock Information
Details
Part Specifications
No. of Amplifiers | 1 Amplifier, 1Amplifiers |
Input Bias Current | 28µA |
Amplifier Case Style | SC-70 |
No. of Pins | 6Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Bandwidth | 30kHz |
Supply Voltage Min | 2.7V |
Supply Voltage Max | 26V |
Input Offset Voltage | 1µV |
CMRR | 140dB |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Alternative Part Descriptions
- CURRENT SHUNT MONITOR, 30KHZ, SC70-6; No. of Amplifiers:1 Amplifier; Input Bias Current:28µA; Amplifier Case Style:SC-70; No. of Pins:6Pins; Operating Temperature Min:-40°C; Operating Temperature Max:125°C; Bandwidth:30kHz; Supply RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a INA214BIDCKT .?
Additional datasheets, footprints and schematics for INA214BIDCKT . are listed in our Part Details tab. You can also find the INA214BIDCKT . image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for INA214BIDCKT . in the Pricing & Inventory tab next to part details. You can view INA214BIDCKT . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does INA214BIDCKT . fall under?
The INA214BIDCKT . is listed under Semiconductors - ICs > Amplifiers & Comparators > Current Sense Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to INA214BIDCKT . when available in the Current Sense Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the INA214BIDCKT . you can contact the distributor directly for product support, shipping queries etc.
Is the INA214BIDCKT . RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for INA214BIDCKT . have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for INA214BIDCKT ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for INA214BIDCKT . often in real-time on the comparison pages.
What if I can't find stock of INA214BIDCKT .?
You can fill out our help required form which you can use to request a quote for INA214BIDCKT . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.