Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.52
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.10
|
628
in stock
|
Buy Now | |
Texas Instruments
from US$0.52
|
99,461
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.67
|
1,067
in stock
|
Buy Now | |
Chip One Stop
from US$0.63
|
735
in stock
|
Buy Now | |
Newark Electronics
from US$1.53
|
-
|
Buy Now | |
element14
from US$1.50
|
-
|
Buy Now | |
Farnell
from US$0.96
|
-
|
Buy Now |
No. of Amplifiers | 1 Amplifier, 1Amplifiers |
---|---|
Input Bias Current | 35µA |
Amplifier Case Style | SC-70 |
No. of Pins | 6Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Bandwidth | 14kHz |
Supply Voltage Min | 2.7V |
Supply Voltage Max | 26V |
Input Offset Voltage | 60µV |
CMRR | 140dB |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 214 |
Gain dB Max | 100dB |
Operating Temperature Range | -40°C to +125°C |
Slew Rate | 0.04V/µs |
Supply Current | 65µA |
Supply Voltage Range | 2.7V to 26V |
Termination Type | Surface Mount Device |
26V, bi-directional, high-precision current sense amplifier | Texas Instruments |
IC: instrumentation amplifier | Transfer Multisort Elektronik |
Current Shunt Monitor Single 26V SC-70 | RS |
Ic, Curr Shunt Mon 100V/Vsc70-6 | Newark Electronics |
Where can I find additional details, specifications and documents for a INA214AIDCKT .?
Additional datasheets, footprints and schematics for INA214AIDCKT . are listed on our Part Details page. You can also find images and similar parts to INA214AIDCKT . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for INA214AIDCKT . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view INA214AIDCKT . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does INA214AIDCKT . fall under?
The INA214AIDCKT . is listed under Semiconductors - ICs > Amplifiers & Comparators > Current Sense Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to INA214AIDCKT . when available in the Current Sense Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the INA214AIDCKT . you can contact the distributor directly for product support, shipping queries etc.
Is the INA214AIDCKT . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for INA214AIDCKT . have stock available?
Authorised distributors including Texas Instruments, Transfer Multisort Elektronik, Chip One Stop, RS and Newark Electronics have stock available or on a lead time for INA214AIDCKT ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for INA214AIDCKT . often in real-time on the comparison pages.
What if I can't find stock of INA214AIDCKT .?
You can fill out our help required form which you can use to request a quote for INA214AIDCKT . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.