INA214AIDCKR . Part Information
Details for INA214AIDCKR . by Texas Instruments
Semiconductors - ICs > Amplifiers & Comparators > Current Sense Amplifiers

Buy INA214AIDCKR Directly from Texas Instruments (27027 in stock) at $0.3740
Part Downloads

Part Specifications
No. of Amplifiers | 1 Amplifier |
Input Bias Current | 35µA |
Amplifier Case Style | SC-70 |
No. of Pins | 6Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Bandwidth | 30kHz |
Supply Voltage Min | 2.7V |
Supply Voltage Max | 26V |
Input Offset Voltage | 60µV |
CMRR | 140dB |
Product Range | INA21x Series |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Alternative Part Descriptions
- CURRENT SENSE AMPLIFIER, 30KHZ, SC-70; No. of Amplifiers:1 Amplifier; Input Bias Current:35µA; Amplifier Case Style:SC-70; No. of Pins:6Pins; Operating Temperature Min:-40°C; Operating Temperature Max:125°C; Bandwidth:30kHz; Supply RoHS Compliant: Yes | Newark Electronics
- 26V, bi-directional, high-precision current sense amplifier | Texas Instruments
Viewing Distributors for INA214AIDCKR .
Loading...
Loading Results for INA214AIDCKR .