Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.25
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.37
|
760
in stock
|
Buy Now | |
Texas Instruments
from US$0.25
|
3,601,710
in stock
|
Buy Now | |
Chip One Stop
from US$0.49
|
2,970
in stock
|
Buy Now | |
Newark Electronics
from US$0.75
|
1,460
in stock
|
Buy Now | |
element14
from US$0.38
|
1,460
in stock
|
Buy Now | |
Schukat Electronic
from US$0.62
|
-
|
Buy Now |
No. of Amplifiers | 1 Amplifier |
---|---|
Input Bias Current | 28µA |
Amplifier Case Style | SC-70 |
No. of Pins | 6Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Bandwidth | 80kHz |
Supply Voltage Min | 2.7V |
Supply Voltage Max | 26V |
Input Offset Voltage | 5µV |
CMRR | 120dB |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
26V, bi-directional, high-precision current sense amplifier | Texas Instruments |
Current Sense Amplifier, 80Khz, Sc-70-6 | Newark Electronics |
CURRENT SENSE AMPLIFIER, 80KHZ, SC-70-6 | element14 |
Current Sense Amplifier Hi/Lo-Side SC70 | Schukat Electronic |
Where can I find additional details, specifications and documents for a INA213AIDCKR?
Additional datasheets, footprints and schematics for INA213AIDCKR are listed on our Part Details page. You can also find images and similar parts to INA213AIDCKR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for INA213AIDCKR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view INA213AIDCKR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does INA213AIDCKR fall under?
The INA213AIDCKR is listed under Semiconductors - ICs > Amplifiers & Comparators > Current Sense Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to INA213AIDCKR when available in the Current Sense Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the INA213AIDCKR you can contact the distributor directly for product support, shipping queries etc.
Is the INA213AIDCKR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for INA213AIDCKR have stock available?
Authorised distributors including Texas Instruments, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for INA213AIDCKR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for INA213AIDCKR often in real-time on the comparison pages.
What if I can't find stock of INA213AIDCKR?
You can fill out our help required form which you can use to request a quote for INA213AIDCKR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.