Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Amplifiers | 1 Amplifier, 1Amplifiers |
---|---|
Input Bias Current | 35µA |
Amplifier Case Style | SC-70 |
No. of Pins | 6Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Bandwidth | 14kHz |
Supply Voltage Min | 2.7V |
Supply Voltage Max | 26V |
Input Offset Voltage | 35µV |
CMRR | 140dB |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 212 |
Operating Temperature Range | -40°C to +125°C |
Programmable Gain Max | 1000 |
Slew Rate | 0.04V/µs |
Supply Current | 65µA |
Supply Voltage Range | 2.7V to 26V |
Termination Type | Surface Mount Device |
26V, bi-directional, high-precision current sense amplifier | Texas Instruments |
IC, CURR SHUNT MON 1000V/V SC70-6 | element14 |
Amp Current Shunt Monitor, INA212AIDCKT | RS |
Ic, Curr Shunt Mon 1000V/V Sc70-6 | Newark Electronics |
Where can I find additional details, specifications and documents for a INA212AIDCKT?
Additional datasheets, footprints and schematics for INA212AIDCKT are listed on our Part Details page. You can also find images and similar parts to INA212AIDCKT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for INA212AIDCKT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view INA212AIDCKT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does INA212AIDCKT fall under?
The INA212AIDCKT is listed under Semiconductors - ICs > Amplifiers & Comparators > Current Sense Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to INA212AIDCKT when available in the Current Sense Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the INA212AIDCKT you can contact the distributor directly for product support, shipping queries etc.
Is the INA212AIDCKT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for INA212AIDCKT have stock available?
Authorised distributors including Texas Instruments, element14, Farnell, RS and Newark Electronics have stock available or on a lead time for INA212AIDCKT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for INA212AIDCKT often in real-time on the comparison pages.
What if I can't find stock of INA212AIDCKT?
You can fill out our help required form which you can use to request a quote for INA212AIDCKT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.