INA2128U . Part Information
Details for INA2128U . by Texas Instruments
Semiconductors - ICs > Amplifiers & Comparators > Instrumentation Amplifiers
Part Downloads


Part Specifications
No. of Amplifiers | 2 Amplifier, 2Amplifiers |
Input Offset Voltage | 50µV |
Slew Rate | 4V/µs |
Bandwidth | 1.3MHz |
Supply Voltage Range | ± 2.25V to ± 18V |
Amplifier Case Style | SOIC |
No. of Pins | 16Pins |
Amplifier Output | Single Ended |
CMRR | 130dB |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | ± 2.25V to ± 18V |
Amplifier Type | Instrumentation |
Base Number | 2128 |
Gain Bandwidth | 1.3MHz |
Input Offset Drift Max | 0.5µV/°C |
Operating Temperature Range | -40°C to +85°C |
Programmable Gain Max | 10000 |
Supply Current | 1.4mA |
Termination Type | Surface Mount Device |
Alternative Part Descriptions
- SP Instr Amp Dual 18V 16-Pin SOIC | RS Components
- AMP DUAL INSTRUMENTATION, SMD, 2128; No. of Amplifiers:2 Amplifier; Input Offset Voltage:50µV; Slew Rate:4V/µs; Bandwidth:1.3MHz; Supply Voltage Range:± 2.25V to ± 18V; Amplifier Case Style:SOIC; No. of Pins:16Pins; Amplifier RoHS Compliant: Yes | Newark Electronics
- Dual, Low Power Instrumentation Amplifier | Texas Instruments
- Instrumentation Amplifier [Texas Instruments] INA2128U Instrumentation Amplifier | Distrelec
Viewing Distributors for INA2128U .
Loading...
Loading Results for INA2128U .