INA2126UAE4 Part Information
Details for INA2126UAE4 by Texas Instruments
Semiconductors - ICs>Amplifiers & Comparators>Instrumentation Amplifiers
Part Features
- 8-Pin PDIP, SOIC, VSSOP Surface-Mount Dual:
- Low Input Bias Current: 25-nA Maximum
- Low Noise: 35 nV/u221aHz
- Low Offset Drift: 3-u03bcV/u00b0C Maximum
- Low Offset Voltage: 250-u03bcV Maximum
- Low Quiescent Current: 175 u03bcA/channel
- Wide Supply Range: u00b11.35 V to u00b118 V
Part Specifications
No. of Amplifiers | 2 Amplifier, 2Amplifiers |
Input Offset Voltage | 500µV |
Slew Rate | 0.04V/µs |
Bandwidth | 9kHz |
Supply Voltage Range | ± 1.35V to ± 18V |
Amplifier Case Style | SOIC |
No. of Pins | 16Pins |
Amplifier Output | Single Ended |
CMRR | 90dB |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | ± 1.35V to ± 18V |
Amplifier Type | Instrumentation |
Base Number | 2126 |
Gain Bandwidth | 200kHz |
Input Offset Drift Max | 3µV/°C |
Input Offset Voltage Max | 50µV |
Operating Temperature Range | -40°C to +85°C |
Programmable Gain Max | 10000 |
Supply Current | 175µA |
Termination Type | Surface Mount Device |
Frequently Asked Questions
Where can I find additional details, specifications and documents for a INA2126UAE4?
Additional datasheets, footprints and schematics for INA2126UAE4 are listed in our Part Details tab. You can also find the INA2126UAE4 image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for INA2126UAE4 in the Pricing & Inventory tab next to part details. You can view INA2126UAE4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does INA2126UAE4 fall under?
The INA2126UAE4 is listed under Semiconductors - ICs > Amplifiers & Comparators > Instrumentation Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to INA2126UAE4 when available in the Instrumentation Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the INA2126UAE4 you can contact the distributor directly for product support, shipping queries etc.
Is the INA2126UAE4 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for INA2126UAE4 have stock available?
There is no stock from authorised distributors for INA2126UAE4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for INA2126UAE4 often in real-time on the comparison pages.
What if I can't find stock of INA2126UAE4?
You can fill out our help required form which you can use to request a quote for INA2126UAE4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.