No. of Amplifiers | 2 Amplifier, 2Amplifiers |
---|---|
Input Offset Voltage | 500µV |
Slew Rate | 0.04V/µs |
Bandwidth | 9kHz |
Supply Voltage Range | ± 1.35V to ± 18V |
Amplifier Case Style | SOIC |
No. of Pins | 16Pins |
Amplifier Output | Single Ended |
CMRR | 90dB |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | ± 1.35V to ± 18V |
Gain Bandwidth | 200kHz |
Input Offset Drift Max | 3µV/°C |
Input Offset Voltage Max | 250µV |
Operating Temperature Range | -55°C to +125°C |
Programmable Gain Max | 10000 |
Supply Current | 175µA |
Termination Type | Surface Mount Device |
2xInstr-Amp G:5-10000 >74dB SO16 | Schukat Electronic |
IC, AMP INST, DUAL, SMD | Newark Electronics |
Dual 36-V micropower (175-µA), 250-µV offset, precision instrumentation amplifier | Texas Instruments |
Where can I find additional details, specifications and documents for a INA2126UA .?
Additional datasheets, footprints and schematics for INA2126UA . are listed on our Part Details page. You can also find images and similar parts to INA2126UA . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for INA2126UA . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view INA2126UA . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does INA2126UA . fall under?
The INA2126UA . is listed under Semiconductors - ICs > Amplifiers & Comparators > Instrumentation Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to INA2126UA . when available in the Instrumentation Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the INA2126UA . you can contact the distributor directly for product support, shipping queries etc.
Is the INA2126UA . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for INA2126UA . have stock available?
Authorised distributors including Arrow Electronics and Texas Instruments have stock available or on a lead time for INA2126UA ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for INA2126UA . often in real-time on the comparison pages.
What if I can't find stock of INA2126UA .?
You can fill out our help required form which you can use to request a quote for INA2126UA . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.