INA2126U . Part Information
Details for INA2126U . by Texas Instruments
Semiconductors - ICs > Amplifiers & Comparators > Instrumentation Amplifiers
Part Downloads


Part Specifications
No. of Amplifiers | 2 Amplifier, 2Amplifiers |
Input Offset Voltage | 250µV |
Slew Rate | 0.4V/µs |
Bandwidth | 200kHz |
Supply Voltage Range | ± 1.35V to ± 18V |
Amplifier Case Style | SOIC |
No. of Pins | 16Pins |
Amplifier Output | Single Ended |
CMRR | 94dB |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | ± 1.35V to ± 18V |
Amplifier Type | Instrumentation |
Base Number | 2126 |
Gain Bandwidth | 200kHz |
Input Offset Drift Max | 3µV/°C |
Operating Temperature Range | -40°C to +85°C |
Programmable Gain Max | 10000 |
Programmable Gain Min | 5 |
Supply Current | 175µA |
Termination Type | Surface Mount Device |
Alternative Part Descriptions
- AMP INST, DUAL, SMD, SOIC16, 2126; No. of Amplifiers:2 Amplifier; Input Offset Voltage:250µV; Slew Rate:0.4V/µs; Bandwidth:200kHz; Supply Voltage Range:± 1.35V to ± 18V; Amplifier Case Style:SOIC; No. of Pins:16Pins; Amplifier RoHS Compliant: Yes | Newark Electronics
- SP Amp INSTR Amp Dual ±18V/36V 16-Pin SOIC Tube 40 pcs | Avnet America
- Dual 36V microPower (175-µA), 250-µV offset, precision instrumentation amplifier | Texas Instruments
Viewing Distributors for INA2126U .
Loading...
Loading Results for INA2126U .