No. of Amplifiers | 1 Amplifier, 1Amplifiers |
---|---|
Input Bias Current | - |
Amplifier Case Style | TSSOP |
No. of Pins | 16Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Bandwidth | - |
Supply Voltage Min | 3V |
Supply Voltage Max | 5.5V |
Input Offset Voltage | 100µV |
CMRR | 120dB |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Common Mode Voltage VCM | 26V |
Gain dB Max | 1dB |
Operating Temperature Range | -40°C to +125°C |
Output Current Per Channel | 10mA |
Supply Current | 1mA |
Supply Voltage Range | 3V to 5.5V |
Termination Type | Surface Mount Device |
26V, 12-bit, i2c output current/voltage/power monitor w/ analog comparator | Texas Instruments |
High Side Measurement Bi Directional Current and Power Monitor 16-Pin TSSOP | Component Sense |
Ic, Bidir Current/Power Monitor | Newark Electronics |
Where can I find additional details, specifications and documents for a INA209AIPW?
Additional datasheets, footprints and schematics for INA209AIPW are listed on our Part Details page. You can also find images and similar parts to INA209AIPW on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for INA209AIPW on our Product Comparison page. Access via the 'View Pricing & Stock' button to view INA209AIPW price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does INA209AIPW fall under?
The INA209AIPW is listed under Semiconductors - ICs > Amplifiers & Comparators > Current Sense Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to INA209AIPW when available in the Current Sense Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the INA209AIPW you can contact the distributor directly for product support, shipping queries etc.
Is the INA209AIPW RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for INA209AIPW have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for INA209AIPW.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for INA209AIPW often in real-time on the comparison pages.
What if I can't find stock of INA209AIPW?
You can fill out our help required form which you can use to request a quote for INA209AIPW from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.