No. of Amplifiers | 2 Amplifier, 2Amplifiers |
---|---|
Input Bias Current | 16µA |
Amplifier Case Style | MSOP |
No. of Pins | 8Pins |
Operating Temperature Min | -55°C |
Operating Temperature Max | 150°C |
Bandwidth | 200kHz |
Supply Voltage Min | 2.7V |
Supply Voltage Max | 18V |
Input Offset Voltage | 2.5mV |
CMRR | 100dB |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Common Mode Voltage VCM | 80V |
Gain Bandwidth | 200kHz |
Operating Temperature Range | -55°C to +150°C |
Slew Rate | 1V/µs |
Supply Current | 1.35mA |
Supply Voltage Range | 2.7V to 18V |
Termination Type | Surface Mount Device |
-16 to 80V, 500kHz current sense amplifier w/ comparator | Texas Instruments |
SMT TAPE | Component Electronics |
Ic, Current Sensing Vcm | Newark Electronics |
Where can I find additional details, specifications and documents for a INA202AIDGKR .?
Additional datasheets, footprints and schematics for INA202AIDGKR . are listed on our Part Details page. You can also find images and similar parts to INA202AIDGKR . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for INA202AIDGKR . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view INA202AIDGKR . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does INA202AIDGKR . fall under?
The INA202AIDGKR . is listed under Semiconductors - ICs > Amplifiers & Comparators > Current Sense Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to INA202AIDGKR . when available in the Current Sense Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the INA202AIDGKR . you can contact the distributor directly for product support, shipping queries etc.
Is the INA202AIDGKR . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for INA202AIDGKR . have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for INA202AIDGKR ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for INA202AIDGKR . often in real-time on the comparison pages.
What if I can't find stock of INA202AIDGKR .?
You can fill out our help required form which you can use to request a quote for INA202AIDGKR . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.