Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Amplifiers | 2 Amplifier |
---|---|
Input Bias Current | 16µA |
Amplifier Case Style | VSSOP |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Bandwidth | 300kHz |
Supply Voltage Min | 2.7V |
Supply Voltage Max | 18V |
Input Offset Voltage | 2.5mV |
CMRR | 100dB |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
-16 to 80V, 500kHz current sense amplifier w/ comparator | Texas Instruments |
Current Sense Amplifier, 250Khz, Msop-8 | Newark Electronics |
Where can I find additional details, specifications and documents for a INA201AIDGKR .?
Additional datasheets, footprints and schematics for INA201AIDGKR . are listed on our Part Details page. You can also find images and similar parts to INA201AIDGKR . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for INA201AIDGKR . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view INA201AIDGKR . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does INA201AIDGKR . fall under?
The INA201AIDGKR . is listed under Semiconductors - ICs > Amplifiers & Comparators > Current Sense Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to INA201AIDGKR . when available in the Current Sense Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the INA201AIDGKR . you can contact the distributor directly for product support, shipping queries etc.
Is the INA201AIDGKR . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for INA201AIDGKR . have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for INA201AIDGKR ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for INA201AIDGKR . often in real-time on the comparison pages.
What if I can't find stock of INA201AIDGKR .?
You can fill out our help required form which you can use to request a quote for INA201AIDGKR . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.