No. of Amplifiers | 1 Amplifier, 1Amplifiers |
---|---|
Input Bias Current | 9µA |
Amplifier Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Bandwidth | 500kHz |
Supply Voltage Min | 2.7V |
Supply Voltage Max | 18V |
Input Offset Voltage | 500µV |
CMRR | 100dB |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Supply Current | 1.35mA |
Hi-Side Msrmt Crnt- Shunt Mon Comp | Mouser Electronics |
Amplifier, Current Sense, 500Khz, Soic-8 | Newark Electronics |
-16 to 80V, 500kHz current sense amplifier w/ comparator | Texas Instruments |
Where can I find additional details, specifications and documents for a INA200AID .?
Additional datasheets, footprints and schematics for INA200AID . are listed on our Part Details page. You can also find images and similar parts to INA200AID . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for INA200AID . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view INA200AID . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does INA200AID . fall under?
The INA200AID . is listed under Semiconductors - ICs > Amplifiers & Comparators > Current Sense Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to INA200AID . when available in the Current Sense Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the INA200AID . you can contact the distributor directly for product support, shipping queries etc.
Is the INA200AID . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for INA200AID . have stock available?
Authorised distributors including Arrow Electronics, Mouser Electronics and Texas Instruments have stock available or on a lead time for INA200AID ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for INA200AID . often in real-time on the comparison pages.
What if I can't find stock of INA200AID .?
You can fill out our help required form which you can use to request a quote for INA200AID . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.