Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Amplifiers | 1 Amplifier, 1Amplifiers |
---|---|
Input Bias Current | 28µA |
Amplifier Case Style | QFN |
No. of Pins | 10Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Bandwidth | 14MHz |
Supply Voltage Min | 2.7V |
Supply Voltage Max | 26V |
Input Offset Voltage | 150µV |
CMRR | 120dB |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 199 |
Gain dB Max | 50dB |
Operating Temperature Range | -40°C to +125°C |
Slew Rate | 0.4V/µs |
Supply Current | 65µA |
Supply Voltage Range | 2.7V to 26V |
26V, bi-directional current sense amplifier | Texas Instruments |
Ic, Current Shunt Monitor, 10Uqfn | Newark Electronics |
Where can I find additional details, specifications and documents for a INA199A1RSWT .?
Additional datasheets, footprints and schematics for INA199A1RSWT . are listed on our Part Details page. You can also find images and similar parts to INA199A1RSWT . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for INA199A1RSWT . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view INA199A1RSWT . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does INA199A1RSWT . fall under?
The INA199A1RSWT . is listed under Semiconductors - ICs > Amplifiers & Comparators > Current Sense Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to INA199A1RSWT . when available in the Current Sense Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the INA199A1RSWT . you can contact the distributor directly for product support, shipping queries etc.
Is the INA199A1RSWT . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for INA199A1RSWT . have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for INA199A1RSWT ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for INA199A1RSWT . often in real-time on the comparison pages.
What if I can't find stock of INA199A1RSWT .?
You can fill out our help required form which you can use to request a quote for INA199A1RSWT . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.