INA196AIDBVT . Part Information
Details for INA196AIDBVT . by Texas Instruments
Semiconductors - ICs > Amplifiers & Comparators > Current Sense Amplifiers
Part Downloads


Part Specifications
No. of Amplifiers | 1 Amplifier, 1Amplifiers |
Input Bias Current | 16µA |
Amplifier Case Style | SOT-23 |
No. of Pins | 5Pins |
Operating Temperature Min | -55°C |
Operating Temperature Max | 150°C |
Bandwidth | 500kHz |
Supply Voltage Min | 2.7V |
Supply Voltage Max | 18V |
Input Offset Voltage | 2mV |
CMRR | 94dB |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 196 |
Common Mode Voltage VCM | 80V |
Gain Bandwidth | 500kHz |
Gain dB Max | 20dB |
Logic Function Number | 196 |
Operating Temperature Range | -55°C to +150°C |
Settling Time | 2µs |
Slew Rate | 1V/µs |
Supply Current | 700µA |
Supply Voltage Range | 2.7V to 18V |
Termination Type | Surface Mount Device |
Alternative Part Descriptions
- INA196AI Current Shunt Monitor 20V/V | RS Components
- IC, CURRENT SHUNT MONITOR, 500KHZ, REEL; No. of Amplifiers:1 Amplifier; Input Bias Current:16µA; Amplifier Case Style:SOT-23; No. of Pins:5Pins; Operating Temperature Min:-55°C; Operating Temperature Max:150°C; Bandwidth:500kHz; RoHS Compliant: Yes | Newark Electronics
- -16 to 80V, 500kHz current sense amplifier | Texas Instruments
- Current Sense Amplifier IC [Texas Instruments] INA196AIDBVT Current Sense Amplifier IC | Distrelec
Viewing Distributors for INA196AIDBVT .
Loading...
Loading Results for INA196AIDBVT .