Status: | Unknown |
---|---|
Series: | INA188 Series |
RoHS: | Unknown |
No. of Amplifiers | 1 Amplifier |
---|---|
Input Offset Voltage | 25µV |
Slew Rate | 0.17V/µs |
Bandwidth | 15kHz |
Supply Voltage Range | 4V to 36V ± 2V to ± 18V |
Amplifier Case Style | SON |
No. of Pins | 8Pins |
Amplifier Output | Rail to Rail |
CMRR | 130dB |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | INA188 Series |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
36-V, Zero-Drift, Rail-to-Rail-Out Instrumentation Amplifier | Texas Instruments |
Instrument Amplifier, 130Db, 15Khz, Son | Newark Electronics |
Where can I find additional details, specifications and documents for a INA188IDRJR?
Additional datasheets, footprints and schematics for INA188IDRJR are listed on our Part Details page. You can also find images and similar parts to INA188IDRJR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for INA188IDRJR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view INA188IDRJR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does INA188IDRJR fall under?
The INA188IDRJR is listed under Semiconductors - ICs > Amplifiers & Comparators > Instrumentation Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to INA188IDRJR when available in the Instrumentation Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the INA188IDRJR you can contact the distributor directly for product support, shipping queries etc.
Is the INA188IDRJR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for INA188IDRJR have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for INA188IDRJR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for INA188IDRJR often in real-time on the comparison pages.
What if I can't find stock of INA188IDRJR?
You can fill out our help required form which you can use to request a quote for INA188IDRJR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.