Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Amplifiers | 1 Amplifier, 1Amplifiers |
---|---|
Input Offset Voltage | 25µV |
Slew Rate | 0.17V/µs |
Bandwidth | 15kHz |
Supply Voltage Range | 4V to 36V ± 2V to ± 18V |
Amplifier Case Style | SOIC |
No. of Pins | 8Pins |
Amplifier Output | Rail to Rail |
CMRR | 130dB |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
36-V, Zero-Drift, Rail-to-Rail-Out Instrumentation Amplifier | Texas Instruments |
Instr Amplifier, 15Khz, 130Db, Soic-8 | Newark Electronics |
INSTR AMPLIFIER, 15KHZ, 130DB, SOIC-8 | element14 |
Where can I find additional details, specifications and documents for a INA188IDR?
Additional datasheets, footprints and schematics for INA188IDR are listed on our Part Details page. You can also find images and similar parts to INA188IDR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for INA188IDR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view INA188IDR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does INA188IDR fall under?
The INA188IDR is listed under Semiconductors - ICs > Amplifiers & Comparators > Instrumentation Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to INA188IDR when available in the Instrumentation Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the INA188IDR you can contact the distributor directly for product support, shipping queries etc.
Is the INA188IDR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for INA188IDR have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for INA188IDR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for INA188IDR often in real-time on the comparison pages.
What if I can't find stock of INA188IDR?
You can fill out our help required form which you can use to request a quote for INA188IDR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.