No. of Amplifiers | 1 Amplifier |
---|---|
Input Bias Current | 75µA |
Amplifier Case Style | SOT-23 |
No. of Pins | 6Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Bandwidth | 350kHz |
Supply Voltage Min | 2.7V |
Supply Voltage Max | 5.5V |
Input Offset Voltage | 100µV |
CMRR | 100dB |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
26-V bi-directional 350-kHz current-sense amplifier | Texas Instruments |
IC: instrumentation amplifier | Transfer Multisort Elektronik |
Current Sense Amplifier, 350Khz, Sot-23 | Newark Electronics |
Where can I find additional details, specifications and documents for a INA181A1IDBVT .?
Additional datasheets, footprints and schematics for INA181A1IDBVT . are listed on our Part Details page. You can also find images and similar parts to INA181A1IDBVT . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for INA181A1IDBVT . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view INA181A1IDBVT . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does INA181A1IDBVT . fall under?
The INA181A1IDBVT . is listed under Semiconductors - ICs > Amplifiers & Comparators > Current Sense Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to INA181A1IDBVT . when available in the Current Sense Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the INA181A1IDBVT . you can contact the distributor directly for product support, shipping queries etc.
Is the INA181A1IDBVT . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for INA181A1IDBVT . have stock available?
Authorised distributors including Texas Instruments, Chip One Stop, Transfer Multisort Elektronik, Farnell and Newark Electronics have stock available or on a lead time for INA181A1IDBVT ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for INA181A1IDBVT . often in real-time on the comparison pages.
What if I can't find stock of INA181A1IDBVT .?
You can fill out our help required form which you can use to request a quote for INA181A1IDBVT . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.