Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.58
Distributor | Stock | ||
---|---|---|---|
Transfer Multisort Elektronik
from US$0.58
|
116
in stock
|
Buy Now |
No. of Amplifiers | 1 Amplifier |
---|---|
Input Bias Current | 80µA |
Amplifier Case Style | SOT-23 |
No. of Pins | 5Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Bandwidth | 350kHz |
Supply Voltage Min | 2.7V |
Supply Voltage Max | 5.5V |
Input Offset Voltage | 100µV |
CMRR | 100dB |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
IC: instrumentation amplifier | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a INA180B3IDBVT?
Additional datasheets, footprints and schematics for INA180B3IDBVT are listed on our Part Details page. You can also find images and similar parts to INA180B3IDBVT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for INA180B3IDBVT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view INA180B3IDBVT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does INA180B3IDBVT fall under?
The INA180B3IDBVT is listed under Semiconductors - ICs > Amplifiers & Comparators > Current Sense Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to INA180B3IDBVT when available in the Current Sense Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the INA180B3IDBVT you can contact the distributor directly for product support, shipping queries etc.
Is the INA180B3IDBVT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for INA180B3IDBVT have stock available?
Authorised distributors including Transfer Multisort Elektronik have stock available or on a lead time for INA180B3IDBVT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for INA180B3IDBVT often in real-time on the comparison pages.
What if I can't find stock of INA180B3IDBVT?
You can fill out our help required form which you can use to request a quote for INA180B3IDBVT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.