INA170EA/250 Amplifiers & Comparators by Texas Instruments

CURRENT SENSE AMP 400KHZ MSOP-8

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$3.60

Distributor Stock
Logo for RS
RS
from US$7.45
223
in stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$3.60
-
Buy Now

Specifications

No. of Amplifiers 1 Amplifier, 1Amplifiers
Input Bias Current 10µA
Amplifier Case Style MSOP
No. of Pins 8Pins
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Bandwidth 400kHz
Supply Voltage Min 2.7V
Supply Voltage Max 40V
Input Offset Voltage 200µV
CMRR 120dB
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 2 - 1 year
SVHC No SVHC (27-Jun-2018)

Alternative Descriptions

SP Current Sense Amp Single 40V | RS
2.7 to 60V, bi-directional, 400kHz Variable gain current sense amplifier | Texas Instruments


Frequently Asked Questions

Where can I find additional details, specifications and documents for a INA170EA/250?

Additional datasheets, footprints and schematics for INA170EA/250 are listed on our Part Details page. You can also find images and similar parts to INA170EA/250 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for INA170EA/250 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view INA170EA/250 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does INA170EA/250 fall under?

The INA170EA/250 is listed under Semiconductors - ICs > Amplifiers & Comparators > Current Sense Amplifiers.

Can I view similar or alternative parts?

You can view similar parts to INA170EA/250 when available in the Current Sense Amplifiers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the INA170EA/250 you can contact the distributor directly for product support, shipping queries etc.

Is the INA170EA/250 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for INA170EA/250 have stock available?

Authorised distributors including RS and Texas Instruments have stock available or on a lead time for INA170EA/250.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for INA170EA/250 often in real-time on the comparison pages.

What if I can't find stock of INA170EA/250?

You can fill out our help required form which you can use to request a quote for INA170EA/250 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay