Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.20
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.67
|
700
in stock
|
Buy Now | |
Texas Instruments
from US$1.20
|
157,614
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.04
|
320
in stock
|
Buy Now | |
Newark Electronics
from US$3.79
|
166
in stock
|
Buy Now | |
element14
from US$1.84
|
166
in stock
|
Buy Now | |
Farnell
from US$1.94
|
166
in stock
|
Buy Now |
No. of Amplifiers | 1 Amplifier, 1Amplifiers |
---|---|
Input Bias Current | 10µA |
Amplifier Case Style | SOT-23 |
No. of Pins | 5Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Bandwidth | 440kHz |
Supply Voltage Min | 2.7V |
Supply Voltage Max | 60V |
Input Offset Voltage | 1mV |
CMRR | 120dB |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
2.7 to 60V, 440kHz Variable gain current sense amplifier | Texas Instruments |
INA169NA/250, Current Sensing Amplifiers | RS |
IC: instrumentation amplifier | Transfer Multisort Elektronik |
Current Sense Amp, 440Khz, Sot23-5 | Newark Electronics |
CURRENT SENSE AMP, 440KHZ, SOT23-5 | element14 |
Where can I find additional details, specifications and documents for a INA169NA/250?
Additional datasheets, footprints and schematics for INA169NA/250 are listed on our Part Details page. You can also find images and similar parts to INA169NA/250 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for INA169NA/250 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view INA169NA/250 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does INA169NA/250 fall under?
The INA169NA/250 is listed under Semiconductors - ICs > Amplifiers & Comparators > Current Sense Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to INA169NA/250 when available in the Current Sense Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the INA169NA/250 you can contact the distributor directly for product support, shipping queries etc.
Is the INA169NA/250 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for INA169NA/250 have stock available?
Authorised distributors including Texas Instruments, RS, Transfer Multisort Elektronik, Newark Electronics and element14 have stock available or on a lead time for INA169NA/250.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for INA169NA/250 often in real-time on the comparison pages.
What if I can't find stock of INA169NA/250?
You can fill out our help required form which you can use to request a quote for INA169NA/250 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.