No. of Amplifiers | 3 Amplifier |
---|---|
Input Offset Voltage | 250µV |
Slew Rate | 15V/µs |
Bandwidth | 800kHz |
Supply Voltage Range | ± 4.5V to ± 18V |
Amplifier Case Style | SOIC |
No. of Pins | 14Pins |
RoHS Compliant | Yes |
Low-Noise Low-Distortion Instrumentation Amplifier | Texas Instruments |
Low-noise Instrumentation Amplifier SO14 | RS |
IC: instrumentation amplifier | Transfer Multisort Elektronik |
Instrumentation Amplifier Rohs Compliant: Yes |TEXAS INSTRUMENTS INA163UA. | Newark Electronics |
Where can I find additional details, specifications and documents for a INA163UA?
Additional datasheets, footprints and schematics for INA163UA are listed on our Part Details page. You can also find images and similar parts to INA163UA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for INA163UA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view INA163UA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does INA163UA fall under?
The INA163UA is listed under Semiconductors - ICs > Amplifiers & Comparators > Instrumentation Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to INA163UA when available in the Instrumentation Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the INA163UA you can contact the distributor directly for product support, shipping queries etc.
Is the INA163UA RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for INA163UA have stock available?
Authorised distributors including Texas Instruments, element14, Farnell, RS and Transfer Multisort Elektronik have stock available or on a lead time for INA163UA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for INA163UA often in real-time on the comparison pages.
What if I can't find stock of INA163UA?
You can fill out our help required form which you can use to request a quote for INA163UA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.