No. of Amplifiers | 1Amplifiers |
---|---|
Input Offset Voltage | 1.5mV |
Gain dB Max | 1dB |
Bandwidth | 800kHz |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Amplifier Case Style | MSOP |
No. of Pins | 8Pins |
Supply Voltage Range | ± 1.35V to ± 10V |
Slew Rate | 0.4V/µs |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | ± 1.35V to ± 10V |
Amplifier Type | Single Supply |
Base Number | 152 |
Input Offset Voltage Max | 1500µV |
Operating Temperature Range | -40°C to +85°C |
Supply Current | 500µA |
Supply Voltage + Nom | 10V |
Supply Voltage Max | 20V |
Supply Voltage Min | 2.7V |
Termination Type | Surface Mount Device |
SMT T/R | Component Electronics |
Single-Supply Difference Amplifier | Texas Instruments |
IC, AMP DIFF, SMD, VSSOP8, 152 | Newark Electronics |
Where can I find additional details, specifications and documents for a INA152EA/250?
Additional datasheets, footprints and schematics for INA152EA/250 are listed on our Part Details page. You can also find images and similar parts to INA152EA/250 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for INA152EA/250 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view INA152EA/250 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does INA152EA/250 fall under?
The INA152EA/250 is listed under Semiconductors - ICs > Amplifiers & Comparators > Differential Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to INA152EA/250 when available in the Differential Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the INA152EA/250 you can contact the distributor directly for product support, shipping queries etc.
Is the INA152EA/250 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for INA152EA/250 have stock available?
Authorised distributors including Texas Instruments and Arrow Electronics have stock available or on a lead time for INA152EA/250.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for INA152EA/250 often in real-time on the comparison pages.
What if I can't find stock of INA152EA/250?
You can fill out our help required form which you can use to request a quote for INA152EA/250 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.