Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.99
Distributor | Stock | ||
---|---|---|---|
RS
from US$6.36
|
250
in stock
|
Buy Now | |
Texas Instruments
from US$2.99
|
149,888
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$5.12
|
1,962
in stock
|
Buy Now | |
Newark Electronics
from US$6.69
|
917
in stock
|
Buy Now | |
element14
from US$6.78
|
917
in stock
|
Buy Now | |
Farnell
from US$7.20
|
917
in stock
|
Buy Now |
No. of Amplifiers | 1Amplifiers |
---|---|
Input Offset Voltage | 1mV |
Gain dB Max | - |
Bandwidth | 500kHz |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Amplifier Case Style | SOIC |
No. of Pins | 8Pins |
Supply Voltage Range | ± 2V to ± 18V |
Slew Rate | 5V/µs |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | ± 2V to ± 18V |
Base Number | 149 |
Operating Temperature Range | -40°C to +125°C |
Supply Current | 810µA |
High Common Mode Voltage Difference Amplifier | Texas Instruments |
IC: differential amplifier | Transfer Multisort Elektronik |
Amp, Diff, 500Khz, Cmrr +/-275V, 8Soic | Newark Electronics |
AMP, DIFF, 500KHZ, CMRR +/-275V, 8SOIC | element14 |
INA149AID, Differential Amplifiers | RS |
Where can I find additional details, specifications and documents for a INA149AID .?
Additional datasheets, footprints and schematics for INA149AID . are listed on our Part Details page. You can also find images and similar parts to INA149AID . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for INA149AID . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view INA149AID . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does INA149AID . fall under?
The INA149AID . is listed under Semiconductors - ICs > Amplifiers & Comparators > Differential Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to INA149AID . when available in the Differential Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the INA149AID . you can contact the distributor directly for product support, shipping queries etc.
Is the INA149AID . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for INA149AID . have stock available?
Authorised distributors including Texas Instruments, Transfer Multisort Elektronik, Newark Electronics, element14 and Farnell have stock available or on a lead time for INA149AID ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for INA149AID . often in real-time on the comparison pages.
What if I can't find stock of INA149AID .?
You can fill out our help required form which you can use to request a quote for INA149AID . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.