No. of Amplifiers | 1Amplifiers |
---|---|
Input Offset Voltage | 5mV |
Gain dB Max | - |
Bandwidth | 100kHz |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Amplifier Case Style | SOIC |
No. of Pins | 8Pins |
Supply Voltage Range | ± 1.35V to ± 18V |
Slew Rate | 1V/µs |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
INA148UA/2K5 TEXAS INSTRUMENTS | Elfaro |
+-200V Common-Mode Voltage Difference Amplifier | Texas Instruments |
+-200V Common-Mode V oltage | Mouser Electronics |
Diff Amplifier, 100Khz, 1V/Us, Soic-8 | Newark Electronics |
Where can I find additional details, specifications and documents for a INA148UA/2K5 .?
Additional datasheets, footprints and schematics for INA148UA/2K5 . are listed on our Part Details page. You can also find images and similar parts to INA148UA/2K5 . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for INA148UA/2K5 . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view INA148UA/2K5 . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does INA148UA/2K5 . fall under?
The INA148UA/2K5 . is listed under Semiconductors - ICs > Amplifiers & Comparators > Differential Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to INA148UA/2K5 . when available in the Differential Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the INA148UA/2K5 . you can contact the distributor directly for product support, shipping queries etc.
Is the INA148UA/2K5 . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for INA148UA/2K5 . have stock available?
Authorised distributors including Arrow Electronics, Texas Instruments and Mouser Electronics have stock available or on a lead time for INA148UA/2K5 ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for INA148UA/2K5 . often in real-time on the comparison pages.
What if I can't find stock of INA148UA/2K5 .?
You can fill out our help required form which you can use to request a quote for INA148UA/2K5 . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.