No. of Amplifiers | 1Amplifiers |
---|---|
Input Offset Voltage | 5mV |
Bandwidth | 100kHz |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Amplifier Case Style | SOIC |
RoHS Compliant | Yes |
+-200V Common-Mode Voltage Difference Amplifier | Texas Instruments |
Diff-Amp 100kHz >70dB SO8 | Schukat Electronic |
INA148UA, Differential Amplifiers | RS |
Ic, Amp Diff, Smd, Soic8, 148 | Newark Electronics |
Where can I find additional details, specifications and documents for a INA148UA?
Additional datasheets, footprints and schematics for INA148UA are listed on our Part Details page. You can also find images and similar parts to INA148UA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for INA148UA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view INA148UA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does INA148UA fall under?
The INA148UA is listed under Semiconductors - ICs > Amplifiers & Comparators > Differential Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to INA148UA when available in the Differential Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the INA148UA you can contact the distributor directly for product support, shipping queries etc.
Is the INA148UA RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for INA148UA have stock available?
Authorised distributors including Texas Instruments, Schukat Electronic, RS, Farnell and Newark Electronics have stock available or on a lead time for INA148UA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for INA148UA often in real-time on the comparison pages.
What if I can't find stock of INA148UA?
You can fill out our help required form which you can use to request a quote for INA148UA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.