| Status: | Unknown |
|---|---|
| Series: | - |
| RoHS: | Unknown |
No distributors results available
| No. of Amplifiers | 1Amplifiers |
|---|---|
| Input Offset Voltage | 5mV |
| Gain dB Max | - |
| Bandwidth | 550kHz |
| Operating Temperature Min | -40°C |
| Operating Temperature Max | 125°C |
| Amplifier Case Style | SOIC |
| No. of Pins | 8Pins |
| Supply Voltage Range | ± 1.35V to ± 18V |
| Slew Rate | 0.45V/µs |
| Product Range | - |
| Automotive Qualification Standard | - |
| RoHS Phthalates Compliant | Yes |
| MSL | MSL 3 - 168 hours |
| SVHC | No SVHC (27-Jun-2018) |
| Amplifer Supply Voltage | ± 1.35V to ± 18V |
| Amplifier Type | High Voltage |
| Base Number | 146 |
| IC Generic Number | 146 |
| Logic Function Number | 146 |
| Operating Temperature Range | -40°C to +125°C |
| Operational Amplifier Features | High Voltage |
| Programmable Gain Max | 100 |
| Supply Current | 570µA |
| Supply Voltage + Nom | 18V |
| Supply Voltage Max | 36V |
| Supply Voltage Min | 4.5V |
| Termination Type | Surface Mount Device |
Where can I find additional details, specifications and documents for a INA146UA?
Additional datasheets, footprints and schematics for INA146UA are listed on our Part Details page. You can also find images and similar parts to INA146UA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for INA146UA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view INA146UA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does INA146UA fall under?
The INA146UA is listed under Semiconductors - ICs > Amplifiers & Comparators > Differential Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to INA146UA when available in the Differential Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the INA146UA you can contact the distributor directly for product support, shipping queries etc.
Is the INA146UA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for INA146UA have stock available?
There is no stock from authorised distributors for INA146UA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for INA146UA often in real-time on the comparison pages.
What if I can't find stock of INA146UA?
You can fill out our help required form which you can use to request a quote for INA146UA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.