Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.90
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.98
|
4,655
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.63
|
495
in stock
|
Buy Now | |
Texas Instruments
from US$0.90
|
283
in stock
|
Buy Now | |
Micros
from US$1.72
|
150
in stock
|
Buy Now | |
Kruse
-
|
1,500
in stock
|
Buy Now | |
Newark Electronics
from US$2.86
|
-
|
Buy Now | |
element14
from US$1.48
|
-
|
Buy Now | |
Farnell
from US$1.57
|
-
|
Buy Now |
No. of Amplifiers | 1 Amplifier, 1Amplifiers |
---|---|
Input Bias Current | 10µA |
Amplifier Case Style | SOT-23 |
No. of Pins | 5Pins |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Bandwidth | 440kHz |
Supply Voltage Min | 2.7V |
Supply Voltage Max | 40V |
Input Offset Voltage | 1mV |
CMRR | 115dB |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Gain dB Max | 100dB |
Operating Temperature Range | -55°C to +125°C |
Supply Current | 60µA |
Supply Voltage Range | 2.7V to 40V |
Termination Type | Surface Mount Device |
Current shunt monitor amplifier,INA139NA | RS |
IC: instrumentation amplifier | Transfer Multisort Elektronik |
2.7 to 36V, 440kHz Variable gain current sense amplifier | Texas Instruments |
Current Shunt Monitor, Voff 1mV, BW 0.44MHz, 2.7÷40V, -40÷85°C | Micros |
IC AMP CSM INA139 SOT-23-5 | Kruse |
Current Shunt Monitor, 40V, 5Sot23, Reel | Newark Electronics |
CURRENT SHUNT MONITOR, 40V, 5SOT23, REEL | element14 |
Where can I find additional details, specifications and documents for a INA139NA/250 .?
Additional datasheets, footprints and schematics for INA139NA/250 . are listed on our Part Details page. You can also find images and similar parts to INA139NA/250 . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for INA139NA/250 . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view INA139NA/250 . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does INA139NA/250 . fall under?
The INA139NA/250 . is listed under Semiconductors - ICs > Amplifiers & Comparators > Current Sense Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to INA139NA/250 . when available in the Current Sense Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the INA139NA/250 . you can contact the distributor directly for product support, shipping queries etc.
Is the INA139NA/250 . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for INA139NA/250 . have stock available?
Authorised distributors including RS, Transfer Multisort Elektronik, Texas Instruments, Micros and Kruse have stock available or on a lead time for INA139NA/250 ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for INA139NA/250 . often in real-time on the comparison pages.
What if I can't find stock of INA139NA/250 .?
You can fill out our help required form which you can use to request a quote for INA139NA/250 . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.