Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
No. of Amplifiers | 1 Amplifier, 1Amplifiers |
---|---|
Input Bias Current | 2µA |
Amplifier Case Style | SOT-23 |
No. of Pins | 5Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Bandwidth | 800kHz |
Supply Voltage Min | 2.7V |
Supply Voltage Max | 36V |
Input Offset Voltage | 2mV |
CMRR | 120dB |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Amplifier Type | Current Sense |
Base Number | 138 |
Gain dB Max | 100dB |
IC Generic Number | 138 |
Input Offset Voltage Max | 1mV |
Operating Temperature Range | -40°C to +85°C |
Supply Current | 25µA |
Supply Voltage + Nom | 5V |
Supply Voltage Range | 2.7V to 36V |
Termination Type | Surface Mount Device |
Where can I find additional details, specifications and documents for a INA138NA/250G4 .?
Additional datasheets, footprints and schematics for INA138NA/250G4 . are listed on our Part Details page. You can also find images and similar parts to INA138NA/250G4 . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for INA138NA/250G4 . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view INA138NA/250G4 . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does INA138NA/250G4 . fall under?
The INA138NA/250G4 . is listed under Semiconductors - ICs > Amplifiers & Comparators > Current Sense Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to INA138NA/250G4 . when available in the Current Sense Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the INA138NA/250G4 . you can contact the distributor directly for product support, shipping queries etc.
Is the INA138NA/250G4 . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for INA138NA/250G4 . have stock available?
There is no stock from authorised distributors for INA138NA/250G4 ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for INA138NA/250G4 . often in real-time on the comparison pages.
What if I can't find stock of INA138NA/250G4 .?
You can fill out our help required form which you can use to request a quote for INA138NA/250G4 . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.