Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
IC Interface Type | - |
---|---|
No. of Drivers | - |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Amplifier Case Style | SOIC |
Amplifier Type | Differential Receiver |
Bandwidth | 4MHz |
Base Number | 137 |
Gain dB Max | 2dB |
IC Generic Number | 137 |
Input Offset Voltage | 1mV |
Input Offset Voltage Max | 1000µV |
No. of Amplifiers | 1Amplifiers |
No. of Pins | 8Pins |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +85°C |
Slew Rate | 14V/µs |
Supply Current | 2.4mA |
Supply Voltage + Nom | 18V |
Supply Voltage Max | 18V |
Supply Voltage Min | 4V |
Supply Voltage Range | ± 4V to ± 18V |
Termination Type | Surface Mount Device |
IC: differential amplifier | TME |
SP Amp DIFF Line Receiver Amp Dual | RS |
Where can I find additional details, specifications and documents for a INA137UA .?
Additional datasheets, footprints and schematics for INA137UA . are listed on our Part Details page. You can also find images and similar parts to INA137UA . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for INA137UA . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view INA137UA . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does INA137UA . fall under?
The INA137UA . is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to INA137UA . when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the INA137UA . you can contact the distributor directly for product support, shipping queries etc.
Is the INA137UA . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for INA137UA . have stock available?
Authorised distributors including TME, Chip One Stop, RS and Rochester Electronics have stock available or on a lead time for INA137UA ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for INA137UA . often in real-time on the comparison pages.
What if I can't find stock of INA137UA .?
You can fill out our help required form which you can use to request a quote for INA137UA . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.