| Status: | Unknown |
|---|---|
| Series: | - |
| RoHS: | Unknown |
Prices starting from US$9.87
| Distributor | Stock | ||
|---|---|---|---|
|
Rochester Electronics
from US$9.87
|
58,833
in stock
|
Buy Now |
|
RS
from US$17.06
|
114
in stock
|
Buy Now |
|
Chip One Stop
from US$15.50
|
31
in stock
|
Buy Now |
|
Schukat Electronic
from US$12.43
|
25
in stock
|
Buy Now |
|
Rapid Electronics
from US$21.28
|
3
in stock
|
Buy Now |
|
Conrad
from US$16.82
|
3
in stock
|
Buy Now |
|
TME
from US$12.10
|
0
in stock
|
Buy Now |
|
Buerklin
from US$13.76
|
0
in stock
|
Buy Now |
|
Ozdisan
from US$16.57
|
0
in stock
|
Buy Now |
| Buy Now |
| No. of Amplifiers | 3 Amplifier, 3Amplifiers |
|---|---|
| Input Offset Voltage | 50µV |
| Slew Rate | 4V/µs |
| Bandwidth | 1.3MHz |
| Supply Voltage Range | ± 2.25V to ± 18V |
| Amplifier Case Style | DIP |
| No. of Pins | 8Pins |
| Amplifier Output | Single Ended |
| CMRR | 130dB |
| Operating Temperature Min | -40°C |
| Operating Temperature Max | 85°C |
| Product Range | - |
| Automotive Qualification Standard | - |
| RoHS Phthalates Compliant | Yes |
| MSL | - |
| SVHC | No SVHC (27-Jun-2018) |
| Amplifer Supply Voltage | ± 2.25V to ± 18V |
| Amplifier Type | Instrumentation |
| Base Number | 128 |
| Gain Bandwidth | 1.3MHz |
| Input Offset Drift Max | 0.5µV/°C |
| Operating Temperature Range | -40°C to +85°C |
| Programmable Gain Max | 10000 |
| Supply Current | 700µA |
| Termination Type | Through Hole |
| INA128P, Instrumentation Amplifiers | RS |
| Instr-Amp G:1-10000 >120dB DIP8 | Schukat Electronic |
| Texas Instruments INA128P Linear IC Op amp Instrumentation & Buffer Amplifier | Rapid Electronics |
| Texas Instruments INA128P Linear IC - Operationsverstärker, Puffer-Verstärker Tube | Conrad |
| IC: instrumentation amplifier | TME |
| Single Low Power Instrumentation Amplifier, PDIP-8, INA128P | Buerklin |
Where can I find additional details, specifications and documents for a INA128P .?
Additional datasheets, footprints and schematics for INA128P . are listed on our Part Details page. You can also find images and similar parts to INA128P . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for INA128P . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view INA128P . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does INA128P . fall under?
The INA128P . is listed under Semiconductors - ICs > Amplifiers & Comparators > Instrumentation Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to INA128P . when available in the Instrumentation Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the INA128P . you can contact the distributor directly for product support, shipping queries etc.
Is the INA128P . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for INA128P . have stock available?
Authorised distributors including Rochester Electronics, RS, Chip One Stop, Schukat Electronic and Rapid Electronics have stock available or on a lead time for INA128P ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for INA128P . often in real-time on the comparison pages.
What if I can't find stock of INA128P .?
You can fill out our help required form which you can use to request a quote for INA128P . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.