Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Amplifiers | 2 Amplifier, 2Amplifiers |
---|---|
Input Offset Voltage | 150µV |
Slew Rate | 0.4V/µs |
Bandwidth | 200kHz |
Supply Voltage Range | ± 1.35V to ± 18V |
Amplifier Case Style | VSSOP |
No. of Pins | 8Pins |
Amplifier Output | Differential |
CMRR | 90dB |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
36V microPower (175-µA), 250-µV offset, precision instrumentation amplifier | Texas Instruments |
SP Amp INSTR Amp Single 18V/36V 8-Pin | RS |
Where can I find additional details, specifications and documents for a INA126EA/250?
Additional datasheets, footprints and schematics for INA126EA/250 are listed on our Part Details page. You can also find images and similar parts to INA126EA/250 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for INA126EA/250 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view INA126EA/250 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does INA126EA/250 fall under?
The INA126EA/250 is listed under Semiconductors - ICs > Amplifiers & Comparators > Instrumentation Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to INA126EA/250 when available in the Instrumentation Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the INA126EA/250 you can contact the distributor directly for product support, shipping queries etc.
Is the INA126EA/250 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for INA126EA/250 have stock available?
Authorised distributors including Texas Instruments and RS have stock available or on a lead time for INA126EA/250.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for INA126EA/250 often in real-time on the comparison pages.
What if I can't find stock of INA126EA/250?
You can fill out our help required form which you can use to request a quote for INA126EA/250 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.