Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.87
No. of Amplifiers | 1 Amplifier, 1Amplifiers |
---|---|
Input Offset Voltage | 500µV |
Slew Rate | 0.02V/µs |
Bandwidth | 150kHz |
Supply Voltage Range | ± 1.35V to ± 18V |
Amplifier Case Style | DIP |
No. of Pins | 16Pins |
Amplifier Output | Single Ended |
CMRR | 114dB |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | ± 1.35V to ± 18V |
Base Number | 125 |
Gain Bandwidth | 150kHz |
Operating Temperature Range | -40°C to +125°C |
Programmable Gain Max | 10000 |
Supply Current | 460µA |
Termination Type | Through Hole |
IC: instrumentation amplifier | Transfer Multisort Elektronik |
Instrumentation amplifier,INA125PA DIP16 | RS |
IC, INST AMP, FET, 150KHZ, DIP16 | element14 |
Ic, Inst Amp, Fet, 150Khz, Dip16 | Newark Electronics |
Instrumentation Amplifier with Precision Voltage Reference | Texas Instruments |
Where can I find additional details, specifications and documents for a INA125PA .?
Additional datasheets, footprints and schematics for INA125PA . are listed on our Part Details page. You can also find images and similar parts to INA125PA . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for INA125PA . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view INA125PA . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does INA125PA . fall under?
The INA125PA . is listed under Semiconductors - ICs > Amplifiers & Comparators > Instrumentation Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to INA125PA . when available in the Instrumentation Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the INA125PA . you can contact the distributor directly for product support, shipping queries etc.
Is the INA125PA . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for INA125PA . have stock available?
Authorised distributors including Transfer Multisort Elektronik, RS, element14, Farnell and Newark Electronics have stock available or on a lead time for INA125PA ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for INA125PA . often in real-time on the comparison pages.
What if I can't find stock of INA125PA .?
You can fill out our help required form which you can use to request a quote for INA125PA . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.