Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Amplifiers | 2 Amplifier, 2Amplifiers |
---|---|
Input Offset Voltage | 250µV |
Slew Rate | 0.08V/µs |
Bandwidth | 120kHz |
Supply Voltage Range | 2.2V to 36V -900mV 1.3V to ± 18V |
Amplifier Case Style | DIP |
No. of Pins | 8Pins |
Amplifier Output | Single Ended |
CMRR | 96dB |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | 2.2V to 36V -900mV 1.3V to ± 18V |
Gain Bandwidth | 120kHz |
Input Offset Drift Max | 3µV/°C |
Operating Temperature Range | -40°C to +125°C |
Programmable Gain Max | 10000 |
Supply Current | 60µA |
Termination Type | Through Hole |
SP Instr Amp Single R-R O/P 18V/36V | RS |
Ic, Amp Inst, Single Supply, Pdip8 | Newark Electronics |
Instr-Amp G:5-10000 >83dB DIP8 | Schukat Electronic |
Single Supply, MicroPower Instrumentation Amplifier | Texas Instruments |
Where can I find additional details, specifications and documents for a INA122P .?
Additional datasheets, footprints and schematics for INA122P . are listed on our Part Details page. You can also find images and similar parts to INA122P . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for INA122P . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view INA122P . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does INA122P . fall under?
The INA122P . is listed under Semiconductors - ICs > Amplifiers & Comparators > Instrumentation Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to INA122P . when available in the Instrumentation Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the INA122P . you can contact the distributor directly for product support, shipping queries etc.
Is the INA122P . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for INA122P . have stock available?
Authorised distributors including RS, Newark Electronics, element14, Schukat Electronic and Texas Instruments have stock available or on a lead time for INA122P ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for INA122P . often in real-time on the comparison pages.
What if I can't find stock of INA122P .?
You can fill out our help required form which you can use to request a quote for INA122P . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.