No. of Amplifiers | 1 Amplifier, 1Amplifiers |
---|---|
Input Offset Voltage | 50µV |
Slew Rate | 0.09V/µs |
Bandwidth | 800kHz |
Supply Voltage Range | ± 1.35V to ± 18V |
Amplifier Case Style | SOIC |
No. of Pins | 8Pins |
Amplifier Output | Single Ended |
CMRR | 125dB |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | ± 1.35V to ± 18V |
Amplifier Type | Instrumentation |
Base Number | 118 |
Gain Bandwidth | 800kHz |
Input Offset Drift Max | 0.5µV/°C |
Operating Temperature Range | -40°C to +85°C |
Programmable Gain Max | 10000 |
Supply Current | 350µA |
Termination Type | Surface Mount Device |
INST Amp Single ±18V 8-Pin SOIC Tube | Holdelec |
Precision, Low Power Instrumentation Amplifier | Texas Instruments |
Ic, Amp Instrumentation, Soic8, 118 | Newark Electronics |
Where can I find additional details, specifications and documents for a INA118UB .?
Additional datasheets, footprints and schematics for INA118UB . are listed on our Part Details page. You can also find images and similar parts to INA118UB . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for INA118UB . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view INA118UB . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does INA118UB . fall under?
The INA118UB . is listed under Semiconductors - ICs > Amplifiers & Comparators > Instrumentation Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to INA118UB . when available in the Instrumentation Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the INA118UB . you can contact the distributor directly for product support, shipping queries etc.
Is the INA118UB . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for INA118UB . have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for INA118UB ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for INA118UB . often in real-time on the comparison pages.
What if I can't find stock of INA118UB .?
You can fill out our help required form which you can use to request a quote for INA118UB . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.