INA117P . Amplifiers & Comparators by Texas Instruments

AMP INSTRUMENTATION 200KHZ PDIP8

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for Texas Instruments Texas Instruments
5,866 units
Buy Now
View Full Pricing & Stock Comparison

Specifications

No. of Amplifiers 1Amplifiers
Input Offset Voltage 1mV
Gain dB Max 1dB
Bandwidth 200kHz
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Amplifier Case Style DIP
No. of Pins 8Pins
Supply Voltage Range ± 5V to ± 18V
Slew Rate 2.6V/µs
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL -
SVHC No SVHC (27-Jun-2018)
Amplifer Supply Voltage ± 5V to ± 18V
Gain Bandwidth 200kHz
Operating Temperature Range -40°C to +85°C
Supply Current 1.5mA
Supply Voltage Max 36V
Supply Voltage Min 5V
Termination Type Through Hole

Alternative Descriptions

High Common-Mode Voltage Difference Amplifier | Texas Instruments
Diff-Amp 200kHz >70dB DIP8 | Schukat Electronic
Amplificateur d'instrumentation DIP8 | Euro-Tech
IC: differential amplifier | Transfer Multisort Elektronik
Amp, Instrumentation, 200Khz, Pdip8 | Newark Electronics
SP Amp DIFF AMP Single ±18V 8-Pin PDIP Tube | Avnet America

Featured content from Future

Frequently Asked Questions

Where can I find additional details, specifications and documents for a INA117P .?

Additional datasheets, footprints and schematics for INA117P . are listed on our Part Details page. You can also find images and similar parts to INA117P . on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for INA117P . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view INA117P . price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does INA117P . fall under?

The INA117P . is listed under Semiconductors - ICs > Amplifiers & Comparators > Differential Amplifiers.

Can I view similar or alternative parts?

You can view similar parts to INA117P . when available in the Differential Amplifiers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the INA117P . you can contact the distributor directly for product support, shipping queries etc.

Is the INA117P . RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for INA117P . have stock available?

Authorised distributors including Texas Instruments and Farnell have stock available or on a lead time for INA117P ..

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for INA117P . often in real-time on the comparison pages.

What if I can't find stock of INA117P .?

You can fill out our help required form which you can use to request a quote for INA117P . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay