Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Amplifiers | 1Amplifiers |
---|---|
Input Offset Voltage | 1mV |
Gain dB Max | - |
Bandwidth | 200kHz |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Amplifier Case Style | SOIC |
No. of Pins | 8Pins |
Supply Voltage Range | ± 5V to ± 18V |
Slew Rate | 2.6V/µs |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Diff Amplifier, 200Khz, 2.6V/Us, Soic-8 | Newark Electronics |
High Common-Mode Voltage Difference Amplifier | Texas Instruments |
Where can I find additional details, specifications and documents for a INA117KU/2K5?
Additional datasheets, footprints and schematics for INA117KU/2K5 are listed on our Part Details page. You can also find images and similar parts to INA117KU/2K5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for INA117KU/2K5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view INA117KU/2K5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does INA117KU/2K5 fall under?
The INA117KU/2K5 is listed under Semiconductors - ICs > Amplifiers & Comparators > Differential Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to INA117KU/2K5 when available in the Differential Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the INA117KU/2K5 you can contact the distributor directly for product support, shipping queries etc.
Is the INA117KU/2K5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for INA117KU/2K5 have stock available?
Authorised distributors including element14, Farnell, Newark Electronics and Texas Instruments have stock available or on a lead time for INA117KU/2K5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for INA117KU/2K5 often in real-time on the comparison pages.
What if I can't find stock of INA117KU/2K5?
You can fill out our help required form which you can use to request a quote for INA117KU/2K5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.