No. of Amplifiers | 1 Amplifier, 1Amplifiers |
---|---|
Input Offset Voltage | 50µV |
Slew Rate | 0.6V/µs |
Bandwidth | 1MHz |
Supply Voltage Range | ± 2.25V to ± 18V |
Amplifier Case Style | SOIC |
No. of Pins | 16Pins |
Amplifier Output | Single Ended |
CMRR | 120dB |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | ± 2.25V to ± 18V |
Gain Bandwidth | 1MHz |
Input Offset Drift Max | 0.25µV/°C |
Operating Temperature Range | -40°C to +125°C |
Programmable Gain Max | 10000 |
Supply Current | 2.2mA |
Termination Type | Surface Mount Device |
1-MHz, 50-μV, 11-nV/√Hz, 3mA-power, switched gain enabled precision instrumentation amplifier | Texas Instruments |
Inst Amp, INA115BU | RS |
Ic, Amp Inst, Precision, Smd | Newark Electronics |
IC, AMP INST, PRECISION, SMD | element14 |
Where can I find additional details, specifications and documents for a INA115BU .?
Additional datasheets, footprints and schematics for INA115BU . are listed on our Part Details page. You can also find images and similar parts to INA115BU . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for INA115BU . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view INA115BU . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does INA115BU . fall under?
The INA115BU . is listed under Semiconductors - ICs > Amplifiers & Comparators > Instrumentation Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to INA115BU . when available in the Instrumentation Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the INA115BU . you can contact the distributor directly for product support, shipping queries etc.
Is the INA115BU . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for INA115BU . have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for INA115BU ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for INA115BU . often in real-time on the comparison pages.
What if I can't find stock of INA115BU .?
You can fill out our help required form which you can use to request a quote for INA115BU . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.