| Status: | Unknown |
|---|---|
| Series: | - |
| RoHS: | Unknown |
Prices starting from US$11.65
| Distributor | Stock | ||
|---|---|---|---|
|
TME
from US$11.65
|
97
in stock
|
Buy Now |
|
RS
from US$13.93
|
40
in stock
|
Buy Now |
|
Chip One Stop
from US$12.90
|
17
in stock
|
Buy Now |
|
Rapid Electronics
from US$24.02
|
5
in stock
|
Buy Now |
|
Conrad
from US$15.82
|
5
in stock
|
Buy Now |
|
Newark Electronics
from US$14.38
|
0
in stock
|
Buy Now |
|
Schukat Electronic
from US$11.80
|
0
in stock
|
Buy Now |
| Buy Now |
| No. of Amplifiers | 1 Amplifier, 1Amplifiers |
|---|---|
| Input Offset Voltage | 50µV |
| Slew Rate | 0.06V/µs |
| Bandwidth | 1MHz |
| Supply Voltage Range | ± 2.25V to ± 18V |
| Amplifier Case Style | DIP |
| No. of Pins | 8Pins |
| Amplifier Output | Single Ended |
| CMRR | 120dB |
| Operating Temperature Min | -40°C |
| Operating Temperature Max | 85°C |
| Product Range | - |
| Automotive Qualification Standard | - |
| RoHS Phthalates Compliant | Yes |
| MSL | - |
| SVHC | No SVHC (27-Jun-2018) |
| Amplifer Supply Voltage | ± 2.25V to ± 18V |
| Amplifier Type | Instrumentation |
| Base Number | 114 |
| Gain Bandwidth | 1MHz |
| Input Offset Drift Max | 0.25µV/°C |
| Operating Temperature Range | -40°C to +85°C |
| Programmable Gain Max | 10000 |
| Supply Current | 2.2mA |
| Termination Type | Through Hole |
| IC: instrumentation amplifier | TME |
| INA114BP, Instrumentation Amplifiers | RS |
| Texas Instruments INA114BP Op-amp buffer amplifier linear for instrumentation | Rapid Electronics |
| Texas Instruments INA114BP Linear IC - Operationsverstärker, Puffer-Verstärker Tube | Conrad |
| Ic, Amp Instrumentation, Pdip8, 114 | Newark Electronics |
| Instr-Amp G:1-10000 >110dB DIP8 | Schukat Electronic |
Where can I find additional details, specifications and documents for a INA114BP .?
Additional datasheets, footprints and schematics for INA114BP . are listed on our Part Details page. You can also find images and similar parts to INA114BP . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for INA114BP . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view INA114BP . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does INA114BP . fall under?
The INA114BP . is listed under Semiconductors - ICs > Amplifiers & Comparators > Instrumentation Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to INA114BP . when available in the Instrumentation Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the INA114BP . you can contact the distributor directly for product support, shipping queries etc.
Is the INA114BP . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for INA114BP . have stock available?
Authorised distributors including TME, RS, Chip One Stop, Rapid Electronics and Conrad have stock available or on a lead time for INA114BP ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for INA114BP . often in real-time on the comparison pages.
What if I can't find stock of INA114BP .?
You can fill out our help required form which you can use to request a quote for INA114BP . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.