No. of Amplifiers | 1 Amplifier, 1Amplifiers |
---|---|
Input Offset Voltage | 1mV |
Slew Rate | 17V/µs |
Bandwidth | 2.5MHz |
Supply Voltage Range | 12V to 36V |
Amplifier Case Style | SOIC |
No. of Pins | 16Pins |
Amplifier Output | Single Ended |
CMRR | 110dB |
Operating Temperature Min | -25°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | 12V to 36V |
Supply Current | 3mA |
INA110KU | Elfaro |
IC: instrumentation amplifier | Transfer Multisort Elektronik |
Instrument Amplifier, 1, 1 Mv, 17 V/ S, 2.5 Mhz, 12V To 36V, Soic Rohs Compliant: Yes |Texas Instruments INA110KU . | Newark Electronics |
Fast-Settling FET-In Very High Accuracy | Mouser Electronics |
Fast-Settling FET-Input Very High Accuracy Instrumentation Amplifier | Texas Instruments |
Where can I find additional details, specifications and documents for a INA110KU .?
Additional datasheets, footprints and schematics for INA110KU . are listed on our Part Details page. You can also find images and similar parts to INA110KU . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for INA110KU . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view INA110KU . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does INA110KU . fall under?
The INA110KU . is listed under Semiconductors - ICs > Amplifiers & Comparators > Instrumentation Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to INA110KU . when available in the Instrumentation Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the INA110KU . you can contact the distributor directly for product support, shipping queries etc.
Is the INA110KU . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for INA110KU . have stock available?
Authorised distributors including Arrow Electronics, Mouser Electronics and Texas Instruments have stock available or on a lead time for INA110KU ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for INA110KU . often in real-time on the comparison pages.
What if I can't find stock of INA110KU .?
You can fill out our help required form which you can use to request a quote for INA110KU . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.