| Status: | Unknown |
|---|---|
| Series: | - |
| RoHS: | Unknown |
Prices starting from US$13.24
| Distributor | Stock | ||
|---|---|---|---|
|
Rochester Electronics
from US$13.24
|
11,760
in stock
|
Buy Now |
|
Schukat Electronic
from US$15.99
|
50
in stock
|
Buy Now |
|
RS
from US$27.16
|
46
in stock
|
Buy Now |
|
Newark Electronics
from US$20.60
|
22
in stock
|
Buy Now |
|
element14
from US$25.03
|
22
in stock
|
Buy Now |
|
Rapid Electronics
from US$33.10
|
6
in stock
|
Buy Now |
|
Conrad
from US$21.71
|
6
in stock
|
Buy Now |
|
Chip One Stop
from US$25.90
|
4
in stock
|
Buy Now |
| Buy Now |
| No. of Amplifiers | 1 Amplifier, 1Amplifiers |
|---|---|
| Input Offset Voltage | 500µV |
| Slew Rate | 17V/µs |
| Bandwidth | 2.5MHz |
| Supply Voltage Range | 12V to 36V |
| Amplifier Case Style | DIP |
| No. of Pins | 16Pins |
| Amplifier Output | Single Ended |
| CMRR | 110dB |
| Operating Temperature Min | -25°C |
| Operating Temperature Max | 85°C |
| Product Range | - |
| Automotive Qualification Standard | - |
| RoHS Phthalates Compliant | Yes |
| MSL | - |
| SVHC | No SVHC (27-Jun-2018) |
| Amplifer Supply Voltage | 12V to 36V |
| Supply Current | 3mA |
| Instr-Amp G:1-800 >100dB DIP16 | Schukat Electronic |
| Instrumentation amplifier,INA110KP DIP16 | RS |
| Amplifier, Instr, 2.5Mhz, 110Db, Dip-16 | Newark Electronics |
| AMPLIFIER, INSTR, 2.5MHZ, 110DB, DIP-16 | element14 |
| Texas Instruments INA110KP Op-amp buffer amplifier instrumentation linear IC | Rapid Electronics |
| Texas Instruments INA110KP Linear IC - Operationsverstärker, Puffer-Verstärker Tube | Conrad |
| Status: | Unknown |
|---|---|
| Series: | - |
| RoHS: | Unknown |
| No. of Amplifiers | 1 Amplifier, 1Amplifiers |
|---|---|
| Input Offset Voltage | 500µV |
| Slew Rate | 17V/µs |
| Bandwidth | 2.5MHz |
| Supply Voltage Range | ± 6V to ± 18V |
| Amplifier Case Style | DIP |
| No. of Pins | 16Pins |
| Amplifier Output | Single Ended |
| CMRR | 110dB |
| Operating Temperature Min | 0°C |
| Operating Temperature Max | 70°C |
| Product Range | - |
| Automotive Qualification Standard | - |
| RoHS Phthalates Compliant | Yes |
| MSL | - |
| SVHC | No SVHC (15-Jan-2018) |
| Amplifer Supply Voltage | ± 6V to ± 18V |
| Amplifier Type | Instrumentation |
| Base Number | 110 |
| Gain Bandwidth | 2.5MHz |
| IC Temperature Range | Commercial |
| Input Offset Drift Max | 52µV/°C |
| Input Offset Voltage Max | 3.25mV |
| Logic Function Number | 110 |
| Operating Temperature Range | 0°C to +70°C |
| Operational Amplifier Features | Precision |
| Programmable Gain Max | 800 |
| Supply Current | 3mA |
| Termination Type | Through Hole |
Where can I find additional details, specifications and documents for a INA110KP .?
Additional datasheets, footprints and schematics for INA110KP . are listed on our Part Details page. You can also find images and similar parts to INA110KP . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for INA110KP . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view INA110KP . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does INA110KP . fall under?
The INA110KP . is listed under Semiconductors - ICs > Amplifiers & Comparators > Instrumentation Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to INA110KP . when available in the Instrumentation Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the INA110KP . you can contact the distributor directly for product support, shipping queries etc.
Is the INA110KP . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for INA110KP . have stock available?
Authorised distributors including Rochester Electronics, Schukat Electronic, RS, Newark Electronics and element14 have stock available or on a lead time for INA110KP ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for INA110KP . often in real-time on the comparison pages.
What if I can't find stock of INA110KP .?
You can fill out our help required form which you can use to request a quote for INA110KP . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.