Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.92
Distributor | Stock | ||
---|---|---|---|
RS
from US$10.42
|
572
in stock
|
Buy Now | |
Texas Instruments
from US$4.92
|
17,016
in stock
|
Buy Now | |
Newark Electronics
from US$10.98
|
972
in stock
|
Buy Now | |
element14
from US$11.12
|
972
in stock
|
Buy Now | |
Farnell
from US$11.84
|
972
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$12.83
|
29
in stock
|
Buy Now |
No. of Amplifiers | 1Amplifiers |
---|---|
Input Offset Voltage | 200µV |
Gain dB Max | 10dB |
Bandwidth | 5MHz |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Amplifier Case Style | DIP |
No. of Pins | 8Pins |
Supply Voltage Range | ± 5V to ± 18V |
Slew Rate | 3V/µs |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | ± 5V to ± 18V |
Amplifier Type | Fixed Gain |
Base Number | 106 |
IC Generic Number | 106 |
IC Temperature Range | Commercial |
Input Offset Voltage Max | 0.2mV |
Logic Function Number | 106 |
Operating Temperature Range | 0°C to +70°C |
Operational Amplifier Features | Precision |
Supply Current | 1.5mA |
Supply Voltage + Nom | 15V |
Supply Voltage Max | 18V |
Supply Voltage Min | 5V |
Termination Type | Through Hole |
Precision Fixed-Gain Differential Amplifier | Texas Instruments |
Ic, Amp Diff Fixed Gain, Dip8, 106 | Newark Electronics |
IC, AMP DIFF FIXED GAIN, DIP8, 106 | element14 |
Instrumentation amplifier,INA106KP DIP8 | RS |
IC: differential amplifier | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a INA106KP?
Additional datasheets, footprints and schematics for INA106KP are listed on our Part Details page. You can also find images and similar parts to INA106KP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for INA106KP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view INA106KP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does INA106KP fall under?
The INA106KP is listed under Semiconductors - ICs > Amplifiers & Comparators > Differential Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to INA106KP when available in the Differential Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the INA106KP you can contact the distributor directly for product support, shipping queries etc.
Is the INA106KP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for INA106KP have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for INA106KP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for INA106KP often in real-time on the comparison pages.
What if I can't find stock of INA106KP?
You can fill out our help required form which you can use to request a quote for INA106KP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.