Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.71
Distributor | Stock | ||
---|---|---|---|
RS
from US$8.53
|
21
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$8.93
|
487
in stock
|
Buy Now | |
Schukat Electronic
from US$6.06
|
92
in stock
|
Buy Now | |
Chip One Stop
from US$7.85
|
30
in stock
|
Buy Now | |
Newark Electronics
from US$8.30
|
-
|
Buy Now | |
element14
from US$8.39
|
-
|
Buy Now | |
Texas Instruments
from US$3.71
|
-
|
Buy Now | |
Farnell
from US$9.06
|
-
|
Buy Now |
No. of Amplifiers | 1Amplifiers |
---|---|
Input Offset Voltage | 500µV |
Gain dB Max | 1dB |
Bandwidth | 1MHz |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Amplifier Case Style | DIP |
No. of Pins | 8Pins |
Supply Voltage Range | ± 5V to ± 18V |
Slew Rate | 3V/µs |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | ± 5V to ± 18V |
Gain Bandwidth | 1MHz |
Operating Temperature Range | -40°C to +85°C |
Supply Current | 1.5mA |
Supply Voltage Max | 36V |
Supply Voltage Min | 10V |
IC: differential amplifier | Transfer Multisort Elektronik |
Diff-Amp 1MHz >72dB DIP8 | Schukat Electronic |
Differential Amplifier, INA105KP DIP8 | RS |
Amp, Differential, +/-20V, 8Pdip | Newark Electronics |
AMP, DIFFERENTIAL, +/-20V, 8PDIP | element14 |
Precision Unity Gain Differential Amplifier | Texas Instruments |
Where can I find additional details, specifications and documents for a INA105KP .?
Additional datasheets, footprints and schematics for INA105KP . are listed on our Part Details page. You can also find images and similar parts to INA105KP . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for INA105KP . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view INA105KP . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does INA105KP . fall under?
The INA105KP . is listed under Semiconductors - ICs > Amplifiers & Comparators > Differential Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to INA105KP . when available in the Differential Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the INA105KP . you can contact the distributor directly for product support, shipping queries etc.
Is the INA105KP . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for INA105KP . have stock available?
Authorised distributors including Transfer Multisort Elektronik, Schukat Electronic, Chip One Stop, RS and Newark Electronics have stock available or on a lead time for INA105KP ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for INA105KP . often in real-time on the comparison pages.
What if I can't find stock of INA105KP .?
You can fill out our help required form which you can use to request a quote for INA105KP . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.