| Status: | Unknown |
|---|---|
| Series: | - |
| RoHS: | Unknown |
Prices starting from US$12.32
| Distributor | Stock | ||
|---|---|---|---|
|
Rochester Electronics
from US$12.32
|
79
in stock
|
Buy Now |
|
Schukat Electronic
from US$18.37
|
63
in stock
|
Buy Now |
|
TME
from US$19.67
|
15
in stock
|
Buy Now |
|
Chip One Stop
from US$19.10
|
15
in stock
|
Buy Now |
|
Rapid Electronics
from US$31.42
|
5
in stock
|
Buy Now |
|
Conrad
from US$18.88
|
5
in stock
|
Buy Now |
| Buy Now |
| No. of Amplifiers | 3 Amplifier, 3Amplifiers |
|---|---|
| Input Offset Voltage | 250µV |
| Slew Rate | 0.4V/µs |
| Bandwidth | 25kHz |
| Supply Voltage Range | ± 5V to ± 20V |
| Amplifier Case Style | SOIC |
| No. of Pins | 16Pins |
| Amplifier Output | Single Ended |
| CMRR | 105dB |
| Operating Temperature Min | -25°C |
| Operating Temperature Max | 85°C |
| Product Range | - |
| Automotive Qualification Standard | - |
| RoHS Phthalates Compliant | Yes |
| MSL | MSL 3 - 168 hours |
| SVHC | No SVHC (27-Jun-2018) |
| Amplifer Supply Voltage | ± 5V to ± 20V |
| Amplifier Type | Instrumentation |
| Base Number | 101 |
| Gain Bandwidth | 300kHz |
| Input Offset Drift Max | 0.25µV/°C |
| Input Offset Voltage Max | 25mV |
| Logic Function Number | 101 |
| Operating Temperature Range | -25°C to +85°C |
| Operational Amplifier Features | Precision |
| Programmable Gain Max | 1000 |
| Programmable Gain Min | 1 |
| Supply Current | 6.7mA |
| Termination Type | Surface Mount Device |
| Instr-Amp G:1-1000 >100dB SOL16 | Schukat Electronic |
| IC: instrumentation amplifier | TME |
| Texas Instruments INA101KU Linear IC Op-amp Buffer Amplifier Instrumentation | Rapid Electronics |
| Texas Instruments INA101KU Linear IC - Operationsverstärker, Puffer-Verstärker Tube | Conrad |
Where can I find additional details, specifications and documents for a INA101KU?
Additional datasheets, footprints and schematics for INA101KU are listed on our Part Details page. You can also find images and similar parts to INA101KU on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for INA101KU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view INA101KU price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does INA101KU fall under?
The INA101KU is listed under Semiconductors - ICs > Amplifiers & Comparators > Instrumentation Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to INA101KU when available in the Instrumentation Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the INA101KU you can contact the distributor directly for product support, shipping queries etc.
Is the INA101KU RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for INA101KU have stock available?
Authorised distributors including Rochester Electronics, Schukat Electronic, TME, Chip One Stop and Rapid Electronics have stock available or on a lead time for INA101KU.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for INA101KU often in real-time on the comparison pages.
What if I can't find stock of INA101KU?
You can fill out our help required form which you can use to request a quote for INA101KU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.